S9713A-Z3F068-P is a 72-pitch, 68-tooth anti-backlash spur gear with a 20° pressure angle, 303 stainless steel gear, 303 stainless steel hub, and a 0.2498 inch (1/4 inch) bore. It uses a clamp-type hub with a 0.312 inch hub diameter and a 1.000 inch pitch diameter. The gear is designed for inch-based applications with a 0.104 inch face width and features a torsion spring made of 302 stainless steel to maintain backlash control. The 2024-T4 or -T351 aluminum alloy variant is available with anodized teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F068-P |
| Product Name | 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |