The S9713A-Z3F066AP is a 72-pitch, 66-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873-inch (3/16-inch) bore, clamp-type hub, and 303 stainless steel gear construction. The hub has a 0.9167-inch pitch diameter and a 0.944-inch outer diameter, with torsion springs made of 302 stainless steel in spring temper. The gear is designed for inch-based applications and includes a set screw for securing the hub to the shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F066AP |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |