The S9713A-Z3F060AP is a spur gear featuring 60 teeth and a 72 diametral pitch (DP) with a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is designed with anti-backlash properties, which helps to minimize play between the gear teeth, enhancing precision in applications. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, and can be configured with either pin or clamp type hubs. This gear is suitable for various mechanical applications where reliable performance and longevity are required.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F060AP |
| Product Name | 72 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |