S9713A-Z3F058AP is a mini-lash spur gear with 58 teeth, 72 pitch, and a 20° pressure angle, designed to reduce backlash in power transmission applications. It features a 0.1873 inch (3/16 inch) bore, a 0.8055 inch pitch diameter, and a 0.833 inch outside diameter. The gear is made of 303 stainless steel, with a 0.104 inch face width, and utilizes a clamp-type hub (Code 3). The hub is secured with a set screw, and the gear is rated for inch-based sizing with a bore tolerance of +0.0005/-0.0000 inch. The spring component is 302 stainless steel in torsion spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |