S9713A-Z3F056AP is a 72-pitch, 56-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch (1/8 inch) bore, manufactured from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.7778 inch and an outside diameter of 0.806 inch. It is designed for applications requiring reduced backlash and is supplied with a set screw. The hub style, bore size, and material adhere to the Mini-Lash Gear series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F056AP |
| Product Name | 72 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |