The S9713A-Z3F054AP is a 72-pitch, 54-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248-inch bore, made from 303 stainless steel, and featuring a pin-type hub. The gear has a pitch diameter of 0.7500 inches and an outside diameter of 0.778 inches. The hub is secured with a set screw, and the gear is designed for use in applications requiring minimal backlash. All components, including the spring and hub, are constructed from 303 or 302 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F054AP |
| Product Name | 72 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |