Mini-Lash gears with 72 pitch, 20° pressure angle, and 303 stainless steel gears and hubs are designed for anti-backlash applications. The gears are available with 1/8, 3/16, or 1/4 inch bores and are mounted on 302 stainless steel torsion springs. The face width is 0.104 inch. The gear tooth count ranges from 36 to 88, with a pitch diameter and outside diameter specified for each count, and the hub style is either pin type or clamp type. The gears are made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. The part number format uses a four-character assembly code indicating bore size, hub type, tooth count, and material, with a trailing character that may indicate additional options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F045AP |
| Product Name | 72 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |