S9713A-Z3F044AP is a 72-pitch, 44-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1248 in (1/8 in) bore and clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. The face width is 0.104 in. The pitch diameter is 0.6111 in, and the outside diameter is 0.639 in. The gear is machined from material anodized prior to cutting if aluminum, but this variant uses stainless steel. Set screws are supplied.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F044AP |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |