S9713A-Z3F042AP is a 72 pitch, 42-tooth anti-backlash spur gear with a 0.1248 inch (1/8 inch) bore, 20° pressure angle, and pin-type hub. The gear is made from 303 stainless steel, with a face width of 0.104 inch. The hub is secured with a set screw, and the gear has an outside diameter of 0.611 inch and a pitch diameter of 0.5833 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F042AP |
| Product Name | 72 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |