S9713A-Z3F040-P is a 72 pitch, 20° pressure angle anti-backlash spur gear with 40 teeth and a 0.1248 inch bore, featuring a pin-type hub and made from 303 stainless steel. The gear has a pitch diameter of 0.5555 inches and an outside diameter of 0.583 inches, with a face width of 0.104 inches. The hub style is pin type, as indicated by the '3' in the part number, and the gear is manufactured to meet AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3F040-P |
| Product Name | 72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |