The S9713A-Z3E078AP is a 64 pitch, 78-tooth, anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and a 1/8 inch bore, constructed from 303 stainless steel with a .104 inch face width. The gear has a pitch diameter of 1.2187 inches and an outer diameter of 1.250 inches, with a torsion spring integrated into the hub to maintain backlash control. The part number matches the series described, with bore, hub style, and material specifications aligned to the catalog's standard configurations for clamp-type gears in 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E078AP |
| Product Name | 64 DP, 78 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 78 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |