The S9713A-Z3E074AP is a 64 pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash series, constructed of 303 stainless steel with a clamp-type hub and a 0.1248 inch (1/8 inch) bore. It has 74 teeth, a pitch diameter of 1.1562 inches, and an outside diameter of 1.188 inches. The gear features a 0.104 inch face width and is designed for use with torsion springs made of 302 stainless steel in spring temper. The hub style is clamp type, code 7, and the part adheres to the product line's configuration for bore size and material specification.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E074AP |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |