The S9713A-Z3E064AP is a 64-pitch, 64-tooth, 20° pressure angle anti-backlash spur gear with a 0.104-inch face width and a 0.2498-inch (1/4-inch) bore, available in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.031 inches, and is designed for use with 302 stainless steel torsion springs. The part aligns with the Mini-Lash Gears series featuring pin or clamp hub styles and is manufactured to the listed material and dimensional specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E064AP |
| Product Name | 64 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |