A 64 pitch, 20° pressure angle anti-backlash spur gear made from 303 stainless steel with a 0.9687-inch pitch diameter and 1.000-inch outside diameter, available in 1/8, 3/16, or 1/4-inch bore sizes with clamp-type (Code 7) or pin-type (Code 3, 4, or 6) hubs. The gear teeth are cut from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel, and the hub contains a 302 stainless steel torsion spring. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E062AP |
| Product Name | 64 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |