The S9713A-Z3E060AP is a 64-pitch anti-backlash spur gear with 60 teeth and a 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy with a 0.9375-inch pitch diameter and 0.969-inch outer diameter. It features a 0.2498-inch (1/4 inch) bore and clamp-type hub with a 0.312-inch diameter. The gear includes a torsion spring made of 302 stainless steel in spring temper and is designed for use with set screws. The part is manufactured to meet AGMA 10 quality standards with a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E060AP |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |