The S9713A-Z3E058AP is a 64 pitch anti-backlash spur gear with 58 teeth, a 20° pressure angle, and a 0.9062 inch pitch diameter, available in 303 stainless steel with a clamp-type hub and 0.9062 inch bore. The gear has a face width of 0.104 inch and is designed for inch-based mounting with set screw fixation. The hub style, material, and pressure angle are consistent across the Mini-Lash Gears series as specified for clamp-type configurations and stainless steel construction.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E058AP |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |