The S9713A-Z3E056-P is a 64 pitch, 56-tooth anti-backlash spur gear with a 20° pressure angle, made of 303 stainless steel, and features a clamp-type hub with a 0.8750-inch pitch diameter and 0.906-inch outside diameter. The gear has a 0.875-inch bore size and a 0.104-inch face width. The hub is secured with a set screw, and the spring assembly uses 302 stainless steel in torsion, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E056-P |
| Product Name | 64 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |