The S9713A-Z3E052AP is a 64 pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash series, with 52 teeth and a 0.1873 inch (3/16 inch) bore. It is available in clamp type construction with a 0.312 inch hub diameter, made from 303 stainless steel for both gear and hub, and uses a 302 stainless steel torsion spring. The gear has a face width of 0.104 inch and is designed for use with set screws. Pitch diameter is 0.8125 inch, outside diameter is 0.844 inch, and standard bore tolerances are +0.0005/-0.0000 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E052AP |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |