The S9713A-Z3E046-P is a stainless steel anti-backlash spur gear with 46 teeth, 64 diametral pitch, and a 20° pressure angle. It has a 0.1873 inch bore, a clamp-type hub, a pitch diameter of 0.7187 inches, an outside diameter of 0.750 inches, and a 0.104 inch face width. The gear uses a 302 stainless steel torsion spring for anti-backlash action.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E046-P |
| Product Name | 64 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |