The S9713A-Z3E044AP is a 64 pitch, 44-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, clamp-type hub, and 303 stainless steel construction. It has a pitch diameter of 0.6875 inch and an outside diameter of 0.719 inch, with a face width of 0.104 inch. The gear is designed for use with stainless steel hubs and torsion springs of 302 stainless steel and is anodized prior to cutting if made from 2024-T4 or -T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E044AP |
| Product Name | 64 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |