The S9713A-Z3E042AP is a 64 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with 48 teeth and a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel, featuring a clamp-type hub with a 0.250 inch bore, a face width of 0.104 inch, and an outside diameter of 0.688 inch. The gear teeth are cut from material anodized prior to machining, and the hub is secured with a set screw. A torsion spring made from 302 stainless steel provides backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E042AP |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |