The S9713A-Z3E040-P is a 48-teeth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.625-inch pitch diameter, made of 303 stainless steel, and features a clamp-type hub with a 0.2498-inch (1/4) bore. The gear has a face width of 0.104 inches and is designed for use with a set screw. The part is part of a series of Mini-Lash Gears offered in various tooth counts, bore sizes, and hub styles, all sharing the same pitch, pressure angle, and material specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E040-P |
| Product Name | 64 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |