The S9713A-Z3E034AP is a 64 pitch anti-backlash spur gear with 34 teeth, a 20° pressure angle, and a 0.1873 inch (3/16 inch) bore. It features a clamp-type hub with a 0.375 inch diameter, a 0.104 inch face width, and is made from 303 stainless steel with 302 stainless steel torsion springs. The gear's pitch diameter is 0.5312 inches and outside diameter is 0.563 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3E034AP |
| Product Name | 64 DP, 34 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |