The S9713A-Z2J135-P is a 120 pitch, 135-tooth, 20° pressure angle anti-backlash spur gear with a .1248 inch bore, made of 303 stainless steel, and using a pin-type hub. The gear has a pitch diameter of 1.1250 inches and an outer diameter of 1.142 inches, consistent with the 120 pitch series. The hub style is pin type, as indicated by the '2' in the part number, and the material code 'A' confirms the gear is made of 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J135-P |
| Product Name | 120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |