The S9713A-Z2J130AP is a 130-tooth, 120-diametral pitch anti-backlash spur gear with a 20° pressure angle, available in 303 stainless steel with a bore size of 0.2498 in. (1/4 in.), clamp-type hub, and a face width of 0.104 in. The gear has a pitch diameter of 1.0833 in. and an outside diameter of 1.100 in. It is designed for use with torsion-type 302 stainless steel springs in a hub assembly.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J130AP |
| Product Name | 120 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |