S9713A-Z2J120-P is a 120-pitch, 120-teeth, anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, made from 303 stainless steel. It features a pin-type hub and has a pitch diameter of 1.0000 inches and an outside diameter of 1.017 inches. The gear is designed for inch-based applications with a .104 inch face width, and its spring and hub components are also 303 and 302 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J120-P |
| Product Name | 120 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |