The S9713A-Z2J115AP is a 120 pitch, 115-tooth anti-backlash spur gear with a 20° pressure angle, available in 303 stainless steel with a .1873 inch (3/16 inch) bore. It features a clamp-type hub with a .312 inch outer diameter and a face width of .104 inch. The gear is designed for low backlash applications and is manufactured from 303 stainless steel with torsion springs of 302 stainless steel in spring temper. The hub style and bore size are specified by the part number suffix, and the gear's pitch diameter is .9583 inch with an outer diameter of .975 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J115AP |
| Product Name | 120 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |