The S9713A-Z2J100AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear with a 100-tooth configuration and a 0.1248 inch (1/8 inch) bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.8333 inches and an outer diameter of 0.850 inches. The gear is designed for use with 1/8, 3/16, or 1/4 inch bores, and the hub is secured with a set screw. The gear and spring components are constructed from 303 and 302 stainless steel respectively, with the gear material anodized prior to cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J100AP |
| Product Name | 120 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |