The S9713A-Z2J096AP is a 120 pitch, 96-tooth anti-backlash spur gear with a 20° pressure angle, designed for precise motion control. It features a .1248 inch bore and a clamp-style hub with a hub diameter of .8000 inch and an outside diameter of .817 inch. The gear is made from 303 stainless steel, while the spring is 302 stainless steel in torsion spring temper. The face width is .104 inch, and it is available in 1/8, 3/16, or 1/4 inch bore sizes as specified for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J096AP |
| Product Name | 120 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |