The S9713A-Z2J095-P is a 120-pitch, 95-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch bore and clamp-type hub. It is made from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.7917 inch and an outside diameter of 0.808 inch, with a face width of 0.104 inch. Clamp-type hubs are available in codes 3, 5, or 7, and the part is supplied with set screws. The gear meets AGMA 10 standards for pitch and tooth geometry.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J095-P |
| Product Name | 120 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |