The S9713A-Z2J090AP is a 120-pitch, 20° pressure angle anti-backlash spur gear with 90 teeth and a 0.1248 inch bore, manufactured in 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.7500 inches and an outside diameter of 0.767 inches, with a face width of 0.104 inches. The gear is designed for use with torsion-type 302 stainless steel springs and is suitable for applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J090AP |
| Product Name | 120 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |