The S9713A-Z2J085AP is a 120 pitch, 85-tooth anti-backlash spur gear with a 20° pressure angle, designed for precision motion control. It has a 0.1248 inch (1/8 inch) bore and uses a clamp-type hub with a 0.7083 inch pitch diameter and 0.725 inch outside diameter. The gear is made of 303 stainless steel, and the hub and spring are also 303 and 302 stainless steel respectively, with the spring in torsion and spring temper. The face width is 0.104 inch. The part is available in pin or clamp hub styles and conforms to the Mini-Lash Gear series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J085AP |
| Product Name | 120 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |