The S9713A-Z2J084-P is a mini-lash spur gear with 84 teeth, a 120-diametral pitch, and a 20° pressure angle, designed to minimize backlash in precision motion systems. It features a .1248 inch (1/8 inch) bore and a clamp-type hub with a 0.7000-inch pitch diameter and 0.717-inch outer diameter. The gear is made from 303 stainless steel, with a 0.104-inch face width, and is manufactured with torsion springs of 302 stainless steel in spring temper. The hub is secured by a set screw, and the part meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J084-P |
| Product Name | 120 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |