S9713A-Z2J072-P is a 120 pitch, 20° pressure angle anti-backlash spur gear with 72 teeth and a 1/8 inch bore, made of 303 stainless steel, featuring a pin-type hub. The gear has a pitch diameter of 0.6000 inches and an outer diameter of 0.617 inches. The hub style is pin type, as indicated by the '2' in the part number, and the gear is manufactured using the materials and tolerances specified for the Mini-Lash Gear series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J072-P |
| Product Name | 120 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |