The S9713A-Z2J065AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 65 teeth and a 0.1873 inch (3/16 inch) bore. It features a clamp-type hub with a 0.375 inch diameter, made from 303 stainless steel, and is designed for use with torsion springs of 302 stainless steel. The gear has a face width of 0.104 inch, an overall pitch diameter of 0.5417 inch, and an outside diameter of 0.558 inch. It is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2J065AP |
| Product Name | 120 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |