The S9713A-Z2H118AP is a 96-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with 118 teeth and a 0.2498 inch (1/4 inch) bore. It is made of 303 stainless steel with a 0.104-inch face width. The gear features a pin-type hub and is designed for applications requiring reduced backlash. The part number matches the catalog listing for a 118-tooth gear with a 1/4-inch bore and pin-type hub, confirming it belongs to this series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H118AP |
| Product Name | 96 DP, 118 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 118 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |