The S9713A-Z2H100AP is a 96-pitch anti-backlash spur gear with 100 teeth and a 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. It features a 0.2498 inch (1/4 inch) bore and a pin-type hub with a 0.6667 inch pitch diameter and 1.0417 inch outer diameter. The gear includes a set screw for shaft retention and is designed for precision applications requiring backlash compensation. The assembly consists of a gear, stainless steel hub, and torsion spring made from 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H100AP |
| Product Name | 96 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |