The Mini-Lash Gear is a 96-pitch, 20° pressure angle anti-backlash spur gear available in 303 stainless steel with pin or clamp hub styles, designed for precision motion control. It features a 1.0417-inch pitch diameter and 1.063-inch outside diameter for the 100-tooth variant, with bore sizes of 1/8, 3/16, or 1/4 inch. The gear hub is secured by set screws or clamps, and the spring-loaded design minimizes backlash. All components are constructed from 303 stainless steel, with torsion springs made from 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H100-P |
| Product Name | 96 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |