The S9713A-Z2H070AP is a 96 pitch, 20° pressure angle anti-backlash spur gear with 70 teeth and a 0.1248 inch (1/8 inch) bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.7292 inches and an outer diameter of 0.750 inches. The hub style is pin type, and the gear is designed for use with torsion springs made of 302 stainless steel. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H070AP |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |