The S9713A-Z2H066AP is a 96 pitch, 66-tooth, anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and pin-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The gear has a pitch diameter of 0.6875 inch and an outside diameter of 0.708 inch, with a face width of 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H066AP |
| Product Name | 96 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |