The S9713A-Z2H064-P is a spur gear featuring 64 teeth and a 20° pressure angle, designed with a 96 diametral pitch. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is available in various bore sizes, specifically 1/8, 3/16, and 1/4 inches, and can be configured with either a pin or clamp type hub style. This product is suitable for applications requiring precise motion transfer with minimal backlash, making it ideal for various engineering projects. Additionally, it is compatible with a range of shafts and couplings, enhancing its versatility in mechanical assemblies.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H064-P |
| Product Name | 96 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |