The S9713A-Z2H060AP is an anti-backlash spur gear in the Mini-Lash series with 60 teeth, a 96 pitch, and a 20° pressure angle, available in 303 stainless steel or 2024-T4/-T351 aluminum alloy with anodized gearing. It has a 0.6250-inch pitch diameter, 0.646-inch outer diameter, and a 0.2498-inch (1/4) bore with a clamp-type hub. The gear includes a torsion-type 302 stainless steel spring, a 0.104-inch face width, and is designed for precision backlash control. Hub styles are available as pin or clamp type with specified bore codes, and the component complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H060AP |
| Product Name | 96 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |