S9713A-Z2H056AP is a 96 pitch, 20° pressure angle anti-backlash spur gear with 56 teeth and a 0.5833 inch pitch diameter, available in 303 stainless steel with a 0.1873 inch (3/16 inch) bore and pin-type hub. The gear has a face width of 0.104 inch, an outer diameter of 0.604 inch, and includes a set screw for secure mounting. The gear and hub are made of 303 stainless steel, and the torsion spring is made of 302 stainless steel in spring temper. The product is designed for low backlash applications and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H056AP |
| Product Name | 96 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |