The S9713A-Z2H054AP is a 96-pitch anti-backlash spur gear with 54 teeth, a 20° pressure angle, and a 0.1873 inch bore, designed for precision motion control. It features a 0.104 inch face width and is constructed from 303 stainless steel with a torsion spring-type hub. The gear uses a pin-type hub with a 4 code designation and is supplied with a set screw. The pitch diameter is 0.5625 inch and the outside diameter is 0.583 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H054AP |
| Product Name | 96 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |