The S9713A-Z2H050AP is a 96-pitch, 50-tooth, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a 0.1873 inch (3/16 inch) bore, pin-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 0.5208 inch and an outside diameter of 0.542 inch. The hub is secured with a set screw and manufactured from 303 stainless steel, while the torsion spring is made of 302 stainless steel in spring temper. The gear is designed for inch-based applications and features a 0.104-inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H050AP |
| Product Name | 96 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |