S9713A-Z2H048-P is a 96-pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle and a 1/8-inch bore, made from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.5000 inches and an outside diameter of 0.521 inches. The face width is 0.104 inches, and the hub is secured by a set screw. The gear is designed for use in applications requiring minimal backlash and is compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H048-P |
| Product Name | 96 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |