The S9713A-Z2G090AP is a mini-lash spur gear from a series with 80 pitch, 20° pressure angle, and anti-backlash design, intended for precision motion control applications. It is supplied with a 1/4 inch bore, 90 teeth, a pitch diameter of 1.1250 inches, and an outer diameter of 1.150 inches. The gear is made from 303 stainless steel, the hub is 303 stainless steel, and the spring is 302 stainless steel in torsion spring temper. The gear features a clamp-type hub with a diameter of 0.437 inches and a face width of 0.104 inches. The part complies with AGMA 10 standards and includes a set screw for secure mounting. All variants in this series share these material and dimensional attributes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G090AP |
| Product Name | 80 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |