The S9713A-Z2G080AP is a mini-lash spur gear from an 80 pitch series with 80 teeth, a 0.104 inch face width, and a 20° pressure angle. It features a .1248 inch (1/8 inch) bore and a clamp-type hub, constructed with 303 stainless steel for the gear and hub, and 302 stainless steel torsion springs. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.025 inches. The hub is designed for set screw mounting and the gear is machined from materials specified in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |