The S9713A-Z2G075AP is an 80 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, featuring a 0.9375 inch pitch diameter and 0.963 inch outer diameter with a 0.1873 inch (3/16 inch) bore. It has a clamp-type hub, 75 teeth, and is constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear is designed for precision applications and adheres to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G075AP |
| Product Name | 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |