The S9713A-Z2G070AP is a mini-lash spur gear from a series offering 80 pitch, 20° pressure angle, and selectable bores of 1/8, 3/16, or 1/4 inch. The gear has 70 teeth, a pitch diameter of 0.8750 inch, and an outside diameter of 0.900 inch. It is made of 303 stainless steel with a 0.104 inch face width. The hub is clamp type, identified by code 3, securing the gear via its bore. Springs and hubs are also 303 stainless steel, with torsion springs of 302 stainless steel in spring temper. The gear is designed for anti-backlash operation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G070AP |
| Product Name | 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |